Vishay Precision Group Chip Resistor - Surface Mount Y212316R5800B0L

Description
16.58 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
16.58 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y212316R5800B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y212316R5800B0L-ND
Chip Resistor - Surface Mount Y212316R5800B0L-ND
16.58 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

16.58 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Sz 16R5800 0.1% Vishay Foil Resistors - 59P2586 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Sz 16R5800 0.1% Vishay Foil Resistors
59P2586
Vpr221Sz 16R5800 0.1% Vishay Foil Resistors 59P2586
VPR221SZ 16R5800 0.1%

VPR221SZ 16R5800 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y212316R5800B0L-ND 59P2586
Product Name Chip Resistor - Surface Mount Vpr221Sz 16R5800 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 16.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details