Vishay Precision Group Chip Resistor - Surface Mount Y2123120R000B0L

Description
120 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
120 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y2123120R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y2123120R000B0L-ND
Chip Resistor - Surface Mount Y2123120R000B0L-ND
120 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

120 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y2123120R000B0L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y2123120R000B0L
Chip Resistor - Surface Mount Y2123120R000B0L
RES SMD 120 OHM 0.1% 8W TO220-4

RES SMD 120 OHM 0.1% 8W TO220-4

Supplier's Site Datasheet
Vpr221Sz 120R000 0.1% Vishay Foil Resistors - 59P2585 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Sz 120R000 0.1% Vishay Foil Resistors
59P2585
Vpr221Sz 120R000 0.1% Vishay Foil Resistors 59P2585
VPR221SZ 120R000 0.1%

VPR221SZ 120R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y2123120R000B0L-ND Y2123120R000B0L 59P2585
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vpr221Sz 120R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details