Vishay Precision Group Chip Resistor - Surface Mount Y212310R0000F9L

Description
10 Ohms ±1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y212310R0000F9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y212310R0000F9L-ND
Chip Resistor - Surface Mount Y212310R0000F9L-ND
10 Ohms ±1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y212310R0000F9L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details