Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y21230R90900A9L

Description
909 mOhms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet
Description
909 mOhms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y21230R90900A9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y21230R90900A9L-ND
Chip Resistor - Surface Mount Y21230R90900A9L-ND
909 mOhms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

909 mOhms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y21230R90900A9L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers