Vishay Precision Group Chip Resistor - Surface Mount Y20195R00000E9W

Description
5 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y20195R00000E9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y20195R00000E9W-ND
Chip Resistor - Surface Mount Y20195R00000E9W-ND
5 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 5 Ohm, 1 W, 0.2%, 300 V Vishay Foil Resistors - 48Y7749 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 5 Ohm, 1 W, 0.2%, 300 V Vishay Foil Resistors
48Y7749
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 5 Ohm, 1 W, 0.2%, 300 V Vishay Foil Resistors 48Y7749
Surface Mount Chip Resistor, Metal Foil, LED1625 Series, 5 ohm, 1 W, 0.2%, 300 V

Surface Mount Chip Resistor, Metal Foil, LED1625 Series, 5 ohm, 1 W, 0.2%, 300 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y20195R00000E9W-ND 48Y7749
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 5 Ohm, 1 W, 0.2%, 300 V Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 Surface Mount Technology (SMT / SMD); 1625
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details