Vishay Precision Group Chip Resistor - Surface Mount Y20192R00000E9W

Description
2 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y20192R00000E9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y20192R00000E9W-ND
Chip Resistor - Surface Mount Y20192R00000E9W-ND
2 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

2 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 2 Ohm, 1 W, 0.2%, 300 V Rohs Compliant Vishay Foil Resistors - 68Y6531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 2 Ohm, 1 W, 0.2%, 300 V Rohs Compliant Vishay Foil Resistors
68Y6531
Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 2 Ohm, 1 W, 0.2%, 300 V Rohs Compliant Vishay Foil Resistors 68Y6531
Surface Mount Chip Resistor, Metal Foil, LED1625 Series, 2 ohm, 1 W, 0.2%, 300 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Foil, LED1625 Series, 2 ohm, 1 W, 0.2%, 300 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y20192R00000E9W-ND 68Y6531
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Foil, Led1625 Series, 2 Ohm, 1 W, 0.2%, 300 V Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 Surface Mount Technology (SMT / SMD); 1625
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details