Vishay Precision Group Chip Resistor - Surface Mount Y201910R0000E9W

Description
10 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y201910R0000E9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y201910R0000E9W-ND
Chip Resistor - Surface Mount Y201910R0000E9W-ND
10 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 10R, 0.2%, 1W, 2516; Resistance Vishay Foil Resistors - 68Y6530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 10R, 0.2%, 1W, 2516; Resistance Vishay Foil Resistors
68Y6530
Res, Metal Foil, 10R, 0.2%, 1W, 2516; Resistance Vishay Foil Resistors 68Y6530
RES, METAL FOIL, 10R, 0.2%, 1W, 2516; Resistance:10ohm; Resistance Tolerance:± 0.2%; Power Rating:1W; Resistor Case / Package:2516 Wide [6440 Metric]; Resistor Technology:Metal Foil; Resistor Type:LED Drive; Product Range:- RoHS Compliant: Yes

RES, METAL FOIL, 10R, 0.2%, 1W, 2516; Resistance:10ohm; Resistance Tolerance:± 0.2%; Power Rating:1W; Resistor Case / Package:2516 Wide [6440 Metric]; Resistor Technology:Metal Foil; Resistor Type:LED Drive; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y201910R0000E9W-ND 68Y6530
Product Name Chip Resistor - Surface Mount Res, Metal Foil, 10R, 0.2%, 1W, 2516; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 2516 Wide [6440 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614920-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details