Vishay Intertechnology, Inc. Through Hole Resistors Y174910R0000B9L

Description
10 Ohms ±0.1% 0.3W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.3W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y174910R0000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y174910R0000B9L-ND
Through Hole Resistors Y174910R0000B9L-ND
10 Ohms ±0.1% 0.3W Through Hole Resistor Axial Non-Inductive Metal Foil

10 Ohms ±0.1% 0.3W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y174910R0000B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details