"1k, 5k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
SMNZ 5K0/1K00/1K00/5K0 TCR0.2 Q T S W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1747V0200QT9W-ND | 59P2559 |
| Product Name | Resistor Networks, Arrays | Smnz 5K0/1K00/1K00/5K0 Tcr0.2 Q T S W Vishay Foil Resistors |
| Configuration | Chip Array | Single Resistor |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC | |
| Resistance Range | 1000 to 5000 ohms |