Win Source Part Number: 1349178-Y1747V0191AQ
Category: Resistors - Resistor Networks, Arrays
Series: SMNZ
Package: Tray
Size / Dimension: 0.197" L x 0.157" W (5.00mm x 3.99mm)
Height - Seated (Max): 0.073" (1.86mm)
Standard Package: 25
Tolerance: ±0.05%
Temperature Coefficient: ±0.2ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.02%
Resistor-Ratio-Drift
HTSUS: 8533.21.0010
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
"1k Ohm ±0.05% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1349178-Y1747V0191AQ9W | Y1747V0191AQ9W-ND |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Technology / Construction | Metal Foil | |
| Resistance Range | 1000 ohms | 1000 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Temperature Coefficient | 0.2000 ±ppm/°C | 0.2000 ±ppm/°C |