Vishay Precision Group Resistor Networks, Arrays Y1747V0178QT0R

Description
"100 Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"100 Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1747V0178QT0R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1747V0178QT0R-ND
Resistor Networks, Arrays Y1747V0178QT0R-ND
"100 Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±0.2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Smnz 100R/100R/100R/100R Tcr0.2 Q T B T Vishay Foil Resistors - 59P2552 - Newark, An Avnet Company
Chicago, IL, United States
Smnz 100R/100R/100R/100R Tcr0.2 Q T B T Vishay Foil Resistors
59P2552
Smnz 100R/100R/100R/100R Tcr0.2 Q T B T Vishay Foil Resistors 59P2552
SMNZ 100R/100R/100R/100R TCR0.2 Q T B T

SMNZ 100R/100R/100R/100R TCR0.2 Q T B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1747V0178QT0R-ND 59P2552
Product Name Resistor Networks, Arrays Smnz 100R/100R/100R/100R Tcr0.2 Q T B T Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details