Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y17468K00000T0L

Description
Win Source Part Number: 1340566-Y17468K00000 T0L Category: Resistors - Chip Resistor - Surface Mount Series: SMR3DZ Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Bulk Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 8 kOhms Package / Case: 3017 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1340566-Y17468K00000 T0L Category: Resistors - Chip Resistor - Surface Mount Series: SMR3DZ Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Bulk Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 8 kOhms Package / Case: 3017 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1340566-Y17468K00000T0L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340566-Y17468K00000T0L
Resistors - Chip Resistor - Surface Mount 1340566-Y17468K00000T0L
Win Source Part Number: 1340566-Y17468K00000 T0L Category: Resistors - Chip Resistor - Surface Mount Series: SMR3DZ Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Bulk Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 8 kOhms Package / Case: 3017 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant

Win Source Part Number: 1340566-Y17468K00000T0L
Category: Resistors - Chip Resistor - Surface Mount
Series: SMR3DZ
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Bulk
Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 8 kOhms
Package / Case: 3017 J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Smr3Dz 8K00000 Tcr0.2 0.01% B B Vishay Foil Resistors - 59P2535 - Newark, An Avnet Company
Chicago, IL, United States
Smr3Dz 8K00000 Tcr0.2 0.01% B B Vishay Foil Resistors
59P2535
Smr3Dz 8K00000 Tcr0.2 0.01% B B Vishay Foil Resistors 59P2535
SMR3DZ 8K00000 TCR0.2 0.01% B B

SMR3DZ 8K00000 TCR0.2 0.01% B B

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1340566-Y17468K00000T0L 59P2535
Product Name Resistors - Chip Resistor - Surface Mount Smr3Dz 8K00000 Tcr0.2 0.01% B B Vishay Foil Resistors
Technology / Construction Metal Foil
Resistance Range 8000 ohms
Tolerance 0.0100 +/- %
Temperature Coefficient 0.2000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details