Vishay Precision Group Smr3Dz 80K000 Tcr0.2 0.1 % S B Vishay Foil Resistors Y174680K0000B9L

Description
SMR3DZ 80K000 TCR0.2 0.1 % S B
Description
SMR3DZ 80K000 TCR0.2 0.1 % S B

Suppliers

Company
Product
Description
Supplier Links
Smr3Dz 80K000 Tcr0.2 0.1 % S B Vishay Foil Resistors - 59P2537 - Newark, An Avnet Company
Chicago, IL, United States
Smr3Dz 80K000 Tcr0.2 0.1 % S B Vishay Foil Resistors
59P2537
Smr3Dz 80K000 Tcr0.2 0.1 % S B Vishay Foil Resistors 59P2537
SMR3DZ 80K000 TCR0.2 0.1 % S B

SMR3DZ 80K000 TCR0.2 0.1 % S B

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59P2537
Product Name Smr3Dz 80K000 Tcr0.2 0.1 % S B Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details