SMR3DZ 44R4400 TCR0.2 0.5% B T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y174644R4400D0R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead |
| Tolerance | 0.5000 +/- % |