Vishay Intertechnology, Inc. SMD 200OHM 0.6W Resistor Y1746200R000T9R

Description
RES SMD 200OHM 0.01% 0.6W J LEAD Product overview: Y1746200R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200OHM, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746200R000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200OHM 0.01% 0.6W J LEAD Product overview: Y1746200R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200OHM, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746200R000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200OHM 0.6W Resistor - 52-Y1746200R000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200OHM 0.6W Resistor
52-Y1746200R000T9R
SMD 200OHM 0.6W Resistor 52-Y1746200R000T9R
RES SMD 200OHM 0.01% 0.6W J LEAD Product overview: Y1746200R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200OHM, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746200R000T9R can be used for catalog matching and distributor lookup.

RES SMD 200OHM 0.01% 0.6W J LEAD Product overview: Y1746200R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200OHM, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746200R000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1746200R000T9R - 904140-Y1746200R000T9R - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - Y1746200R000T9R
904140-Y1746200R000T9R
Chip Resistor - Surface Mount - Y1746200R000T9R 904140-Y1746200R000T9R
Manufacturer: Vishay Win Source Part Number: 904140-Y1746200R000T 9R Series: SMR3DZ Operating Temperature Range: -55°C ~ 175°C Features: 200 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil Package: 3017 J-Lead Package: Reel - TR Categories: Resistors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 904140-Y1746200R000T9R
Series: SMR3DZ
Operating Temperature Range: -55°C ~ 175°C
Features: 200 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Package: 3017 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-Y1746200R000T9R 904140-Y1746200R000T9R
Product Name SMD 200OHM 0.6W Resistor Chip Resistor - Surface Mount - Y1746200R000T9R
Mounting / Packaging 3017 J-Lead
Resistance Range 200 ohms
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details