Vishay Precision Group Chip Resistor - Surface Mount Y17455K00000T9L

Description
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y17455K00000T9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y17455K00000T9L-ND
Chip Resistor - Surface Mount Y17455K00000T9L-ND
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistor, Metal Foil, 5Kohm, 0.125W, 0.01%; Resistance Vishay Foil Resistors - 41P0422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5Kohm, 0.125W, 0.01%; Resistance Vishay Foil Resistors
41P0422
Resistor, Metal Foil, 5Kohm, 0.125W, 0.01%; Resistance Vishay Foil Resistors 41P0422
RESISTOR, METAL FOIL, 5KOHM, 0.125W, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RESISTOR, METAL FOIL, 5KOHM, 0.125W, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y17455K00000T9L-ND 41P0422
Product Name Chip Resistor - Surface Mount Resistor, Metal Foil, 5Kohm, 0.125W, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2412 [6032 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details