VPG Foil Resistors Y174550R0000T9R
VPG Foil Resistors Y174550R0000T9R
VPG Foil Resistors Y174550R0000T9R
50 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Res Metal Foil 50 Ohm 0.01% 0.25W(1/4W) ±0.2ppm/°C J-Lead SMD T/R Product overview: Y174550R0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y174550R0000T9R can be used for catalog matching and distributor lookup.
RES, METAL FOIL, 50R, 0.01%, 0.25W, 2412; Resistance:50ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7637242P | 7637242 | Y1745-50ACT-ND | 52-Y174550R0000T9R | 39T1706 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 50 Ohm 0.25W 4W Resistor | Res, Metal Foil, 50R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil; Metal Foil | Metal foil | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Moulded Surface Mount | Surface Mount Technology (SMT / SMD); Moulded Surface Mount | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | 2412 [6032 Metric] | |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |