V/N 303139 25R200 0.5% B B 15575
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y174525R2000D3L-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead |
| Tolerance | 0.5000 +/- % |