25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES, 25K, 0.01%, 0.16W, 2412, METAL FOIL; Resistor Case Style:2412 [6032 Metric]; Resistance:25kohm; Product Range:SMR1DZ Series; Voltage Rating:73V; Resistor Element Material:Metal Foil; Power Rating:160mW; Resistance Tolerance:± RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-1122-1-ND | 45AC9734 |
| Product Name | Chip Resistor - Surface Mount | Res, 25K, 0.01%, 0.16W, 2412, Metal Foil; Resistor Case Style Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | 2412 [6032 Metric] |
| Tolerance | 0.0100 +/- % |