Manufacturer: AMIS
Category: Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
VPG Foil Resistors Y17451K00000T9R
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES, METAL FOIL, 1K, 0.01%, 0.25W, 2412; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1732928 | Y1745-1.0KATR-ND | 39T1700 | |
| Product Name | Motors, Actuators, Solenoids and Drivers - Motors - AC, DC | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Metal Foil, 1K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors |
| Resistance Range | 5 ohms | 1000 ohms | ||
| Tolerance | 20 +/- % | 0.0100 +/- % | 0.0100 +/- % | |
| Temperature Coefficient | 1200 ±ppm/°C | 0.2000 ±ppm/°C | ||
| Power Rating | 30 watts | 0.2500 watts | 0.2500 watts | |
| Technology / Construction | Metal foil | Metal Foil | Metal Foil |