VPG Foil Resistors Chip Resistor - Surface Mount Y1745150R000A2L

Description
150 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet
Description
150 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1745150R000A2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1745150R000A2L-ND
Chip Resistor - Surface Mount Y1745150R000A2L-ND
150 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

150 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1745150R000A2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1745150R000A2L
Chip Resistor - Surface Mount Y1745150R000A2L
V/N 303139U 150R00 0.05% B B 155

V/N 303139U 150R00 0.05% B B 155

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y1745150R000A2L-ND Y1745150R000A2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers