Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y174514K0000E3L

Description
14 kOhms ±0.2% 0.16W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet
Description
14 kOhms ±0.2% 0.16W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y174514K0000E3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y174514K0000E3L-ND
Chip Resistor - Surface Mount Y174514K0000E3L-ND
14 kOhms ±0.2% 0.16W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

14 kOhms ±0.2% 0.16W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y174514K0000E3L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.2000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers