VPG Foil Resistors Chip Resistor - Surface Mount Y174510R0000E2L

Description
10 Ohms ±0.2% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.2% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y174510R0000E2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y174510R0000E2L-ND
Chip Resistor - Surface Mount Y174510R0000E2L-ND
10 Ohms ±0.2% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

10 Ohms ±0.2% 0.25W, 1/4W Chip Resistor 2512 J-Lead Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y174510R0000E2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y174510R0000E2L
Chip Resistor - Surface Mount Y174510R0000E2L
V/N 303139U 10R000 0.2% B B 1557

V/N 303139U 10R000 0.2% B B 1557

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y174510R0000E2L-ND Y174510R0000E2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.2000 +/- % 0.2000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details