10 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR1DZ 10R0000 TCR0.2 0.05% B T
RES SMD 10 OHM 0.05% 1/4W J LEAD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | Y174510R0000A0R-ND | 59P2488 | Y174510R0000A0R |
| Product Name | Chip Resistor - Surface Mount | Smr1Dz 10R0000 Tcr0.2 0.05% B T Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | ||
| Resistance Range | 10 ohms | 10 ohms |