Res Metal Foil 10K Ohm 0.01% 0.25W(1/4W) ±0.2ppm/°C J-Lead SMD T/R Product overview: Y174510K0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y174510K0000T9R can be used for catalog matching and distributor lookup.
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES, METAL FOIL, 10K, 0.01%, 0.25W, 2412; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-Y174510K0000T9R | Y1745-10KACT-ND | 39T1701 |
| Product Name | SMD 0.25W 4W Resistor | Chip Resistor - Surface Mount | Res, Metal Foil, 10K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |
| Power Rating | 0.2500 watts | 0.1600 watts | 0.2500 watts |
| Standards and Certifications | RoHS | RoHS |