Vishay Precision Group Chip Resistor - Surface Mount Y174510K0000T9L

Description
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y174510K0000T9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y174510K0000T9L-ND
Chip Resistor - Surface Mount Y174510K0000T9L-ND
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistor, Metal Foil, 10Kohm 0.125W, 0.01%; Resistance Vishay Foil Resistors - 41P0598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10Kohm 0.125W, 0.01%; Resistance Vishay Foil Resistors
41P0598
Resistor, Metal Foil, 10Kohm 0.125W, 0.01%; Resistance Vishay Foil Resistors 41P0598
RESISTOR, METAL FOIL, 10KOHM 0.125W, 0.01%; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case Style:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10KOHM 0.125W, 0.01%; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case Style:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y174510K0000T9L-ND 41P0598
Product Name Chip Resistor - Surface Mount Resistor, Metal Foil, 10Kohm 0.125W, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2412 [6032 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details