VPG Foil Resistors Y1745100R000T9R
VPG Foil Resistors Y1745100R000T9R
VPG Foil Resistors Y1745100R000T9R
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Res Metal Foil 100 Ohm 0.01% 0.25W(1/4W) ±0.2ppm/°C J-Lead SMD T/R Product overview: Y1745100R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1745100R000T9R can be used for catalog matching and distributor lookup.
RES SMD 100OHM 0.01% 1/4W J LEAD
RESISTOR, 100 OHM, 250mW, 0.01%; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 7637224 | 7637224P | Y1745-100ACT-ND | 52-Y1745100R000T9R | Y1745100R000T9R | 39T1703 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 100 Ohm 0.25W 4W Resistor | Chip Resistor - Surface Mount | Resistor, 100 Ohm, 250Mw, 0.01%; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal foil | Metal Foil; Metal Foil | Metal Foil | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Moulded Surface Mount | Surface Mount Technology (SMT / SMD); Moulded Surface Mount | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | 2412 [6032 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |