Vishay Precision Group Through Hole Resistors Y169033R3000B9L

Description
33.3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
33.3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y169033R3000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y169033R3000B9L-ND
Through Hole Resistors Y169033R3000B9L-ND
33.3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

33.3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 33R3000 0.1% Vishay Foil Resistors - 59P2466 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 33R3000 0.1% Vishay Foil Resistors
59P2466
Vpr221Zt 33R3000 0.1% Vishay Foil Resistors 59P2466
VPR221ZT 33R3000 0.1%

VPR221ZT 33R3000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y169033R3000B9L-ND 59P2466
Product Name Through Hole Resistors Vpr221Zt 33R3000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 33.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers