500 mOhms ±0.5% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
RES, 0R5, 0.50%, 8W, TO-220, METAL FOIL; Resistance:0.5ohm; Product Range:VPR221Z Series; Power Rating:8W; Resistance Tolerance:± 0.5%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-1083-ND | 45AC9729 |
| Product Name | Through Hole Resistors | Res, 0R5, 0.50%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | TO-220-4 | TO-220 |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |