Vishay Precision Group Resistor Networks, Arrays Y1685V0064TT0R

Description
1k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
1k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0064TT0R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0064TT0R-ND
Resistor Networks, Arrays Y1685V0064TT0R-ND
1k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

1k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y1685V0064TT0R-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 1000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4KTTD103J - 969249-CN1J4KTTD103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details