Vishay Precision Group Resistor Networks, Arrays Y1685V0060TT0W

Description
2.5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
2.5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0060TT0W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0060TT0W-ND
Resistor Networks, Arrays Y1685V0060TT0W-ND
2.5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

2.5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet
Vfcd1505 2K5/10K0 Tcr0.2 T T B W Vishay Foil Resistors - 59P2434 - Newark, An Avnet Company
Chicago, IL, United States
Vfcd1505 2K5/10K0 Tcr0.2 T T B W Vishay Foil Resistors
59P2434
Vfcd1505 2K5/10K0 Tcr0.2 T T B W Vishay Foil Resistors 59P2434
VFCD1505 2K5/10K0 TCR0.2 T T B W

VFCD1505 2K5/10K0 TCR0.2 T T B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1685V0060TT0W-ND 59P2434
Product Name Resistor Networks, Arrays Vfcd1505 2K5/10K0 Tcr0.2 T T B W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 2500 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details