Vishay Precision Group Resistor Networks, Arrays Y1685V0056QQ9R

Description
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0056QQ9R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0056QQ9R-ND
Resistor Networks, Arrays Y1685V0056QQ9R-ND
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y1685V0056QQ9R-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 1000 to 9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistornetwork 4,7MOHM SIL8 - RKC1/4B4S 4,7MOHM - Karl Kruse GmbH & Co. KG
Specs
Configuration Resistor, Capacitor Network
Mounting / Packaging SIL8
Resistance Range 4.70E6 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers