Vishay Precision Group Resistor Networks, Arrays Y1685V0056QQ0R

Description
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0056QQ0R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0056QQ0R-ND
Resistor Networks, Arrays Y1685V0056QQ0R-ND
1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

1k, 9k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet
Vfcd1505 1K00/9K00 Tcr0.2 Q Q B T Vishay Foil Resistors - 59P2427 - Newark, An Avnet Company
Chicago, IL, United States
Vfcd1505 1K00/9K00 Tcr0.2 Q Q B T Vishay Foil Resistors
59P2427
Vfcd1505 1K00/9K00 Tcr0.2 Q Q B T Vishay Foil Resistors 59P2427
VFCD1505 1K00/9K00 TCR0.2 Q Q B T

VFCD1505 1K00/9K00 TCR0.2 Q Q B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1685V0056QQ0R-ND 59P2427
Product Name Resistor Networks, Arrays Vfcd1505 1K00/9K00 Tcr0.2 Q Q B T Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 1000 to 9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details