Vishay Precision Group Resistor Networks, Arrays Y1685V0005TT0W

Description
5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0005TT0W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0005TT0W-ND
Resistor Networks, Arrays Y1685V0005TT0W-ND
5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

5k, 10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet
Vfcd1505 5K/10K Tcr0.2 T T B W Vishay Foil Resistors - 59P2425 - Newark, An Avnet Company
Chicago, IL, United States
Vfcd1505 5K/10K Tcr0.2 T T B W Vishay Foil Resistors
59P2425
Vfcd1505 5K/10K Tcr0.2 T T B W Vishay Foil Resistors 59P2425
VFCD1505 5K/10K TCR0.2 T T B W

VFCD1505 5K/10K TCR0.2 T T B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1685V0005TT0W-ND 59P2425
Product Name Resistor Networks, Arrays Vfcd1505 5K/10K Tcr0.2 T T B W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 5000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details