5k, 10k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
VFCD1505 5K/10K TCR0.2 Q T B W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1685V0005QT0W-ND | 59P2424 |
| Product Name | Resistor Networks, Arrays | Vfcd1505 5K/10K Tcr0.2 Q T B W Vishay Foil Resistors |
| Configuration | Chip Array | Single Resistor |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1505 | |
| Resistance Range | 5000 to 10000 ohms |