Vishay Precision Group Resistor Networks, Arrays Y1685V0002QT0W

Description
5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet
Description
5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1685V0002QT0W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685V0002QT0W-ND
Resistor Networks, Arrays Y1685V0002QT0W-ND
5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet
Vfcd1505 5K/5K Tcr0.2 Q T B W Vishay Foil Resistors - 59P2417 - Newark, An Avnet Company
Chicago, IL, United States
Vfcd1505 5K/5K Tcr0.2 Q T B W Vishay Foil Resistors
59P2417
Vfcd1505 5K/5K Tcr0.2 Q T B W Vishay Foil Resistors 59P2417
VFCD1505 5K/5K TCR0.2 Q T B W

VFCD1505 5K/5K TCR0.2 Q T B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1685V0002QT0W-ND 59P2417
Product Name Resistor Networks, Arrays Vfcd1505 5K/5K Tcr0.2 Q T B W Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1505
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details