Vishay Precision Group Resistors - Resistor Networks, Arrays Y1685V0001TT9W

Description
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group) Win Source Part Number: 1328262-Y1685V0001TT 9W Category: Resistors>Resistor Networks, Arrays Packaging: Tray Size / Dimension: 0.150" L x 0.050" W (3.81mm x 1.27mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 25 Mounting: Surface Mount Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1505 (3812 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Other Part Number: VFCD1505 10KOHM/10KOHM ABS. 0.01% MATCH 0.01% S,Y1685-10K/10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group) Win Source Part Number: 1328262-Y1685V0001TT 9W Category: Resistors>Resistor Networks, Arrays Packaging: Tray Size / Dimension: 0.150" L x 0.050" W (3.81mm x 1.27mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 25 Mounting: Surface Mount Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1505 (3812 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Other Part Number: VFCD1505 10KOHM/10KOHM ABS. 0.01% MATCH 0.01% S,Y1685-10K/10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328262-Y1685V0001TT9W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328262-Y1685V0001TT9W
Resistors - Resistor Networks, Arrays 1328262-Y1685V0001TT9W
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group) Win Source Part Number: 1328262-Y1685V0001TT 9W Category: Resistors>Resistor Networks, Arrays Packaging: Tray Size / Dimension: 0.150" L x 0.050" W (3.81mm x 1.27mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 25 Mounting: Surface Mount Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1505 (3812 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Other Part Number: VFCD1505 10KOHM/10KOHM ABS. 0.01% MATCH 0.01% S,Y1685-10K/10K RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group)
Win Source Part Number: 1328262-Y1685V0001TT9W
Category: Resistors>Resistor Networks, Arrays
Packaging: Tray
Size / Dimension: 0.150" L x 0.050" W (3.81mm x 1.27mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 25
Mounting: Surface Mount
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Resistance (Ohms): 10k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 50mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1505 (3812 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.01%
Resistor-Ratio-Drift: ±0.1ppm/°C
HTSUS: 8533.21.0020
Other Part Number: VFCD1505 10KOHM/10KOHM ABS. 0.01% MATCH 0.01% S,Y1685-10K/10K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - Y1685-10K/10K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1685-10K/10K-ND
Resistor Networks, Arrays Y1685-10K/10K-ND
10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

10k Ohm ±0.01% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1505 (3812 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1328262-Y1685V0001TT9W Y1685-10K/10K-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1505
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers