530 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y1636530R000F9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 530 ohms |