Vishay Precision Group SMD 0.1W 10W Resistor Y16363K00000T9R

Description
Res Metal Foil 0603 3K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16363K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16363K00000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 0603 3K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16363K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16363K00000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Resistor - 52-Y16363K00000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-Y16363K00000T9R
SMD 0.1W 10W Resistor 52-Y16363K00000T9R
Res Metal Foil 0603 3K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16363K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16363K00000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 0603 3K Ohm 0.01% 0.1W(1/10W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16363K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16363K00000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 804-Y16363K00000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16363K00000T9RTR-ND
Chip Resistor - Surface Mount 804-Y16363K00000T9RTR-ND
3 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

3 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16363K00000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16363K00000T9RCT-ND
Chip Resistor - Surface Mount 804-Y16363K00000T9RCT-ND
RES SMD 3K OHM 0.01% 1/10W 0603

RES SMD 3K OHM 0.01% 1/10W 0603

Buy Now Datasheet
Res, Metal Foil, 3K, 0.01%, 0.1W, 0603; Resistance Vishay Foil Resistors - 39T1697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 3K, 0.01%, 0.1W, 0603; Resistance Vishay Foil Resistors
39T1697
Res, Metal Foil, 3K, 0.01%, 0.1W, 0603; Resistance Vishay Foil Resistors 39T1697
RES, METAL FOIL, 3K, 0.01%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:20V RoHS Compliant: Yes

RES, METAL FOIL, 3K, 0.01%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-Y16363K00000T9R 804-Y16363K00000T9RTR-ND 39T1697
Product Name SMD 0.1W 10W Resistor Chip Resistor - Surface Mount Res, Metal Foil, 3K, 0.01%, 0.1W, 0603; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers