Vishay Precision Group Chip Resistor - Surface Mount Y16362K50000T9W

Description
2.5 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.5 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1636-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1636-2.5K-ND
Chip Resistor - Surface Mount Y1636-2.5K-ND
2.5 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

2.5 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338068-Y16362K50000T9W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338068-Y16362K50000T9W
Resistors - Chip Resistor - Surface Mount 1338068-Y16362K50000T9W
Win Source Part Number: 1338068-Y16362K50000 T9W Category: Resistors - Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 2.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1338068-Y16362K50000T9W
Category: Resistors - Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tray
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 100
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 2.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number Y1636-2.5K-ND 1338068-Y16362K50000T9W
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details