V/N 303133 2K0000 0.02% B T 1576
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y16362K00000Q33R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.0200 +/- % |