Vishay Precision Group Chip Resistor - Surface Mount Y1633100K000T9R

Description
100 kOhms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 kOhms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1633100K000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1633100K000T9R-ND
Chip Resistor - Surface Mount Y1633100K000T9R-ND
100 kOhms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp2512 100K00 Tcr0.2 0.01% S T Vishay Foil Resistors - 54T2959 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp2512 100K00 Tcr0.2 0.01% S T Vishay Foil Resistors
54T2959
Vfcp2512 100K00 Tcr0.2 0.01% S T Vishay Foil Resistors 54T2959
VFCP2512 100K00 TCR0.2 0.01% S T

VFCP2512 100K00 TCR0.2 0.01% S T

Supplier's Site
Res, 100K, 0.01%, 0.6W, 2512, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.6W, 2512, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9724
Res, 100K, 0.01%, 0.6W, 2512, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9724
RES, 100K, 0.01%, 0.6W, 2512, METAL FOIL; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:VFCP Series; Voltage Rating:220V; Resistor Element Material:Metal Foil; Power Rating:600mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 0.01%, 0.6W, 2512, METAL FOIL; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:VFCP Series; Voltage Rating:220V; Resistor Element Material:Metal Foil; Power Rating:600mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1633100K000T9R-ND 54T2959 45AC9724
Product Name Chip Resistor - Surface Mount Vfcp2512 100K00 Tcr0.2 0.01% S T Vishay Foil Resistors Res, 100K, 0.01%, 0.6W, 2512, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512 2512
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers