Vishay Precision Group Chip Resistor - Surface Mount Y16311K00000B9R

Description
1 kOhms ±0.1% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1631-1.00KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1631-1.00KBTR-ND
Chip Resistor - Surface Mount Y1631-1.00KBTR-ND
1 kOhms ±0.1% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.1% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 1K, 0.1%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9720
Res, 1K, 0.1%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9720
RES, 1K, 0.1%, 0.3W, 1506, METAL FOIL; Resistor Case Style:1506 [3816 Metric]; Resistance:1kohm; Product Range:VFCP Series; Voltage Rating:95V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.3W, 1506, METAL FOIL; Resistor Case Style:1506 [3816 Metric]; Resistance:1kohm; Product Range:VFCP Series; Voltage Rating:95V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1631-1.00KBTR-ND 45AC9720
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard 1506 [3816 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details