Vishay Precision Group Chip Resistor - Surface Mount Y163110K0000T9R

Description
10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1631-10.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1631-10.0KATR-ND
Chip Resistor - Surface Mount Y1631-10.0KATR-ND
10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1631-10.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1631-10.0KACT-ND
Chip Resistor - Surface Mount Y1631-10.0KACT-ND
10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.01%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9722
Res, 10K, 0.01%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9722
RES, 10K, 0.01%, 0.3W, 1506, METAL FOIL; Resistor Case Style:1506 [3816 Metric]; Resistance:10kohm; Product Range:VFCP Series; Voltage Rating:95V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.01%, 0.3W, 1506, METAL FOIL; Resistor Case Style:1506 [3816 Metric]; Resistance:10kohm; Product Range:VFCP Series; Voltage Rating:95V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1631-10.0KATR-ND 45AC9722
Product Name Chip Resistor - Surface Mount Res, 10K, 0.01%, 0.3W, 1506, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard 1506 [3816 Metric]
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details