Vishay Precision Group Chip Resistor - Surface Mount Y163051R0000B9W

Description
51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y163051R0000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y163051R0000B9W-ND
Chip Resistor - Surface Mount Y163051R0000B9W-ND
51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp1206 51R0000 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P2329 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp1206 51R0000 Tcr0.2 0.1% S W Vishay Foil Resistors
59P2329
Vfcp1206 51R0000 Tcr0.2 0.1% S W Vishay Foil Resistors 59P2329
VFCP1206 51R0000 TCR0.2 0.1% S W

VFCP1206 51R0000 TCR0.2 0.1% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y163051R0000B9W-ND 59P2329
Product Name Chip Resistor - Surface Mount Vfcp1206 51R0000 Tcr0.2 0.1% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details