500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
VFCP1206 500R000 TCR0.2 0.01% S W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1630500R000T9W-ND | 59P2328 |
| Product Name | Chip Resistor - Surface Mount | Vfcp1206 500R000 Tcr0.2 0.01% S W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 500 ohms |