Vishay Precision Group Chip Resistor - Surface Mount Y1630453R000Q9W

Description
453 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
453 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1630453R000Q9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630453R000Q9W-ND
Chip Resistor - Surface Mount Y1630453R000Q9W-ND
453 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

453 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1630453R000Q9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1630453R000Q9W
Chip Resistor - Surface Mount Y1630453R000Q9W
RES SMD 453 OHM 0.02% 1/4W 1206

RES SMD 453 OHM 0.02% 1/4W 1206

Supplier's Site Datasheet
Vfcp1206 453R00 Tcr0.2 0.02% S W Vishay Foil Resistors - 59P2322 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp1206 453R00 Tcr0.2 0.02% S W Vishay Foil Resistors
59P2322
Vfcp1206 453R00 Tcr0.2 0.02% S W Vishay Foil Resistors 59P2322
VFCP1206 453R00 TCR0.2 0.02% S W

VFCP1206 453R00 TCR0.2 0.02% S W

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number Y1630453R000Q9W-ND Y1630453R000Q9W 59P2322
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Vfcp1206 453R00 Tcr0.2 0.02% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details