Vishay Precision Group Chip Resistor - Surface Mount Y16303K74500B9W

Description
3.745 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.745 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16303K74500B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16303K74500B9W-ND
Chip Resistor - Surface Mount Y16303K74500B9W-ND
3.745 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

3.745 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp1206 3K7450 Tcr0.2 0.1% S W Vishay Foil Resistors - 59P2313 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp1206 3K7450 Tcr0.2 0.1% S W Vishay Foil Resistors
59P2313
Vfcp1206 3K7450 Tcr0.2 0.1% S W Vishay Foil Resistors 59P2313
VFCP1206 3K7450 TCR0.2 0.1% S W

VFCP1206 3K7450 TCR0.2 0.1% S W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16303K74500B9W-ND 59P2313
Product Name Chip Resistor - Surface Mount Vfcp1206 3K7450 Tcr0.2 0.1% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details