Vishay Precision Group Chip Resistor - Surface Mount Y16301K00000F9R

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16301K00000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16301K00000F9R-ND
Chip Resistor - Surface Mount Y16301K00000F9R-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y16301K00000F9R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details