Vishay Precision Group Chip Resistor - Surface Mount Y163015K0000T9R

Description
15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1630-15.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-15.0KBCT-ND
Chip Resistor - Surface Mount Y1630-15.0KBCT-ND
15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1630-15.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-15.0KBTR-ND
Chip Resistor - Surface Mount Y1630-15.0KBTR-ND
15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1630-15.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1630-15.0KBDKR-ND
Chip Resistor - Surface Mount Y1630-15.0KBDKR-ND
15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

15 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 15K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9717
Res, 15K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9717
RES, 15K, 0.01%, 0.25W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:VFCP Series; Voltage Rating:79V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 15K, 0.01%, 0.25W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:VFCP Series; Voltage Rating:79V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1630-15.0KBCT-ND 45AC9717
Product Name Chip Resistor - Surface Mount Res, 15K, 0.01%, 0.25W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details